MOLEX
1301020176 -- SUPTX 100W OE W/R SO INS MOLEX
Molex
Suptx 100W Oe W/r So Ins Molex
1301020176
Description
SUPTX 100W OE W/R SO INS
Description
SUPTX 100W OE W/R SO INS
Suppliers
Suptx 100W Oe W/r So Ins Molex
17P4440
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17P4440 |
|
Product Name
|
Suptx 100W Oe W/r So Ins Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers