Molex 106U W 50Ft 16-3-So 1447 Molex 1301020110

Description
106U W 50FT 16-3-SO 1447
Description
106U W 50FT 16-3-SO 1447

Suppliers

Company
Product
Description
Supplier Links
106U W 50Ft 16-3-So 1447 Molex - 17P3651 - Newark, An Avnet Company
Chicago, IL, United States
106U W 50Ft 16-3-So 1447 Molex
17P3651
106U W 50Ft 16-3-So 1447 Molex 17P3651
106U W 50FT 16-3-SO 1447

106U W 50FT 16-3-SO 1447

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P3651
Product Name 106U W 50Ft 16-3-So 1447 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details