The Quarktwin Technology Ltd. part number 1301020107 is an industrial hand lamp designed for portable lighting applications. It features a 100W incandescent bulb with a maximum output of 1000 lumens, providing substantial illumination for various tasks. The lamp is equipped with a screw release vinyl-coated guard and a reflector, enhancing safety and light distribution. The cord length is 15.24 meters (50 feet) and is constructed from 16/3 SOOW type, suitable for industrial environments. The lamp operates at a maximum voltage of 240V and includes an on/off switch for convenience. The overall dimensions of the lamp are 374.65 mm in height and 101.60 mm in depth, making it a manageable size for handheld use. The guard is made from #8 gauge zinc-plated steel, ensuring durability in demanding conditions. This product is classified under the portable lighting family and is actively available for purchase.
Hand Lamp, Incandescent Industrial
Hand Lamp, Incandescent Industrial
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301020107-ND | 1301020107 |
| Product Name | Industrial Equipment | Industrial Equipment |