MOLEX
1301020074 -- 103 W/RECEPT IN HANDLE MOLEX
Molex
103 W/recept In Handle Molex
1301020074
Description
103 W/RECEPT IN HANDLE
Description
103 W/RECEPT IN HANDLE
Suppliers
103 W/recept In Handle Molex
17P1933
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17P1933 |
|
Product Name
|
103 W/recept In Handle Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details