Molex Suptx 100W Ce Outl Insul Molex 1301020060

Description
SUPTX 100W CE OUTL INSUL
Description
SUPTX 100W CE OUTL INSUL

Suppliers

Company
Product
Description
Supplier Links
Suptx 100W Ce Outl Insul Molex - 17P1792 - Newark, An Avnet Company
Chicago, IL, United States
Suptx 100W Ce Outl Insul Molex
17P1792
Suptx 100W Ce Outl Insul Molex 17P1792
SUPTX 100W CE OUTL INSUL

SUPTX 100W CE OUTL INSUL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P1792
Product Name Suptx 100W Ce Outl Insul Molex
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details