Molex Cable and Cord Grips 1300980185

Description
"Cable Grip, Oval Hole 0.22"" ~ 0.42"" (5.6mm ~ 10.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip, Oval Hole 0.22"" ~ 0.42"" (5.6mm ~ 10.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - WM5597-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
WM5597-ND
Cable and Cord Grips WM5597-ND
"Cable Grip, Oval Hole 0.22"" ~ 0.42"" (5.6mm ~ 10.7mm) Nylon 1/2"" NPT Gray"

"Cable Grip, Oval Hole 0.22"" ~ 0.42"" (5.6mm ~ 10.7mm) Nylon 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Nylon, 5.54-10.69Mm; Thread Size Imperial Molex - 06H9939 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 5.54-10.69Mm; Thread Size Imperial Molex
06H9939
Cable Gland, Nylon, 5.54-10.69Mm; Thread Size Imperial Molex 06H9939
CABLE GLAND, NYLON, 5.54-10.69MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:5.54mm; Cable Diameter Max:10.69mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R

CABLE GLAND, NYLON, 5.54-10.69MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:5.54mm; Cable Diameter Max:10.69mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number WM5597-ND 06H9939
Product Name Cable and Cord Grips Cable Gland, Nylon, 5.54-10.69Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details