Molex Cable and Cord Grips 1300980150

Description
"Cable Grip 0.69"" ~ 0.81"" (17.5mm ~ 20.6mm) Nylon 1"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.69"" ~ 0.81"" (17.5mm ~ 20.6mm) Nylon 1"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980150-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980150-ND
Cable and Cord Grips 1300980150-ND
"Cable Grip 0.69"" ~ 0.81"" (17.5mm ~ 20.6mm) Nylon 1"" NPT Gray"

"Cable Grip 0.69"" ~ 0.81"" (17.5mm ~ 20.6mm) Nylon 1"" NPT Gray"

Buy Now Datasheet
Cable Gland, Nylon, 17.45-20.62Mm; Thread Size Imperial Molex - 06H9878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 17.45-20.62Mm; Thread Size Imperial Molex
06H9878
Cable Gland, Nylon, 17.45-20.62Mm; Thread Size Imperial Molex 06H9878
CABLE GLAND, NYLON, 17.45-20.62MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.45mm; Cable Diameter Max:20.62mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R RoHS Compliant: Yes

CABLE GLAND, NYLON, 17.45-20.62MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:17.45mm; Cable Diameter Max:20.62mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300980150-ND 06H9878
Product Name Cable and Cord Grips Cable Gland, Nylon, 17.45-20.62Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249655 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2100622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details