Molex Cable Assembly 1300980116

Description
CABLE GRIP RA 14.2-17.5MM 3/4NPT Product overview: 1300980116 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-1300980116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE GRIP RA 14.2-17.5MM 3/4NPT Product overview: 1300980116 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-1300980116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 492-1300980116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
492-1300980116
Cable Assembly 492-1300980116
CABLE GRIP RA 14.2-17.5MM 3/4NPT Product overview: 1300980116 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-1300980116 can be used for catalog matching and distributor lookup.

CABLE GRIP RA 14.2-17.5MM 3/4NPT Product overview: 1300980116 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-1300980116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable and Cord Grips - 1300980116
1010804-1300980116
Cable and Cord Grips - 1300980116 1010804-1300980116
Manufacturer: Molex Connector Corporation Win Source Part Number: 1010804-1300980116 Type: Cable Grip - 90° Color: Gray Material: Nylon Cable Diameter: 0.56" to 0.69" (14.2mm to 17.5mm) Thread Size: 3/4" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1010804-1300980116
Type: Cable Grip - 90°
Color: Gray
Material: Nylon
Cable Diameter: 0.56" to 0.69" (14.2mm to 17.5mm)
Thread Size: 3/4" NPT
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 492-1300980116 1010804-1300980116
Product Name Cable Assembly Cable and Cord Grips - 1300980116
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers