Molex Cable and Cord Grips - 1300980086 1300980086

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1010803-1300980086 Type: Cable Grip Color: Gray Material: Nylon Includes: O-Ring Cable Diameter: 0.50" to 0.56" (12.7mm to 14.2mm) Thread Size: 1/2" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1010803-1300980086 Type: Cable Grip Color: Gray Material: Nylon Includes: O-Ring Cable Diameter: 0.50" to 0.56" (12.7mm to 14.2mm) Thread Size: 1/2" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable and Cord Grips - 1300980086
1010803-1300980086
Cable and Cord Grips - 1300980086 1010803-1300980086
Manufacturer: Molex Connector Corporation Win Source Part Number: 1010803-1300980086 Type: Cable Grip Color: Gray Material: Nylon Includes: O-Ring Cable Diameter: 0.50" to 0.56" (12.7mm to 14.2mm) Thread Size: 1/2" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1010803-1300980086
Type: Cable Grip
Color: Gray
Material: Nylon
Includes: O-Ring
Cable Diameter: 0.50" to 0.56" (12.7mm to 14.2mm)
Thread Size: 1/2" NPT
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010803-1300980086
Product Name Cable and Cord Grips - 1300980086
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details