Molex Cable and Cord Grips 1300980080

Description
"Cable Grip - 90° 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip - 90° 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980080-ND
Cable and Cord Grips 1300980080-ND
"Cable Grip - 90° 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"

"Cable Grip - 90° 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex - 06H9764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex
06H9764
Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex 06H9764
CABLE GLAND, NYLON, 11.1-12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:11.1mm; Cable Diameter Max:12.7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R

CABLE GLAND, NYLON, 11.1-12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:11.1mm; Cable Diameter Max:12.7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300980080-ND 06H9764
Product Name Cable and Cord Grips Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248404 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details