Molex Cable and Cord Grips 1300980078

Description
"Cable Grip 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980078-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980078-ND
Cable and Cord Grips 1300980078-ND
"Cable Grip 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"

"Cable Grip 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Nylon 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex - 06H9756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex
06H9756
Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex 06H9756
CABLE GLAND, NYLON, 11.1-12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:11.1mm; Cable Diameter Max:12.7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 6P

CABLE GLAND, NYLON, 11.1-12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:11.1mm; Cable Diameter Max:12.7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 6P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300980078-ND 06H9756
Product Name Cable and Cord Grips Cable Gland, Nylon, 11.1-12.7Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249676 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details