Molex Cable and Cord Grips 1300980072

Description
"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 1/2"" NPT Black"
Request a Quote Datasheet
Description
"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 1/2"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980072-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980072-ND
Cable and Cord Grips 1300980072-ND
"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 1/2"" NPT Black"

"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 1/2"" NPT Black"

Buy Now Datasheet
Cable Gland, Nylon, 9.53-11.1Mm; Thread Size Imperial Molex - 06H9744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 9.53-11.1Mm; Thread Size Imperial Molex
06H9744
Cable Gland, Nylon, 9.53-11.1Mm; Thread Size Imperial Molex 06H9744
CABLE GLAND, NYLON, 9.53-11.1MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.53mm; Cable Diameter Max:11.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 6P

CABLE GLAND, NYLON, 9.53-11.1MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.53mm; Cable Diameter Max:11.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 6P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300980072-ND 06H9744
Product Name Cable and Cord Grips Cable Gland, Nylon, 9.53-11.1Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248650 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details