Molex Bus-Drop Grip, U Eye, 23.88-31.75Mm; Thread Size Imperial Molex 1300940502

Description
BUS-DROP GRIP, U EYE, 23.88-31.75MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:23.88mm; Cable Diameter Max:31.75mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series
Datasheet
Description
BUS-DROP GRIP, U EYE, 23.88-31.75MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:23.88mm; Cable Diameter Max:31.75mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus-Drop Grip, U Eye, 23.88-31.75Mm; Thread Size Imperial Molex - 06H8924 - Newark, An Avnet Company
Chicago, IL, United States
Bus-Drop Grip, U Eye, 23.88-31.75Mm; Thread Size Imperial Molex
06H8924
Bus-Drop Grip, U Eye, 23.88-31.75Mm; Thread Size Imperial Molex 06H8924
BUS-DROP GRIP, U EYE, 23.88-31.75MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:23.88mm; Cable Diameter Max:31.75mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series

BUS-DROP GRIP, U EYE, 23.88-31.75MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:23.88mm; Cable Diameter Max:31.75mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 06H8924
Product Name Bus-Drop Grip, U Eye, 23.88-31.75Mm; Thread Size Imperial Molex
Opening Diameter 0.9402 to 1.25 inch (23.88 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221043 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details