MOLEX
1300870096 -- 932 W/50 14-3 SOW MOLEX
Molex
932 W/50 14-3 Sow Molex
1300870096
Description
932 W/50 14-3 SOW
Description
932 W/50 14-3 SOW
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
18P9115 |
|
Product Name
|
932 W/50 14-3 Sow Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers