Molex 9228 W/1610S W/33-6522 Tranf. Molex 1300830295

Description
9228 W/1610S W/33-6522 TRANF.
Description
9228 W/1610S W/33-6522 TRANF.

Suppliers

Company
Product
Description
Supplier Links
9228 W/1610S W/33-6522 Tranf. Molex - 17P0160 - Newark, An Avnet Company
Chicago, IL, United States
9228 W/1610S W/33-6522 Tranf. Molex
17P0160
9228 W/1610S W/33-6522 Tranf. Molex 17P0160
9228 W/1610S W/33-6522 TRANF.

9228 W/1610S W/33-6522 TRANF.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P0160
Product Name 9228 W/1610S W/33-6522 Tranf. Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details