Molex Circular Connector Assemblies 1300700024

Description
4 (Power) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 (Power) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - WM15502-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM15502-ND
Circular Connector Assemblies WM15502-ND
4 (Power) Position Circular Connector Plug, Male Pins Screw

4 (Power) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Screw; Product Range Molex - 24T0044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Screw; Product Range Molex
24T0044
Circular Conn, Plug, 4Pos, Screw; Product Range Molex 24T0044
CIRCULAR CONN, PLUG, 4POS, SCREW; Product Range:Quick-Change 130070 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold

CIRCULAR CONN, PLUG, 4POS, SCREW; Product Range:Quick-Change 130070 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold

Supplier's Site
Sensor Conn, Plug, 4Pos, Screw; Product Range Molex - 16P4817 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 4Pos, Screw; Product Range Molex
16P4817
Sensor Conn, Plug, 4Pos, Screw; Product Range Molex 16P4817
SENSOR CONN, PLUG, 4POS, SCREW; Product Range:BradPower 130070 Series; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Material:Copper Alloy; Contact Plating:Gold; Current Rating:32A; IP / NEMA Rating:IP67

SENSOR CONN, PLUG, 4POS, SCREW; Product Range:BradPower 130070 Series; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Material:Copper Alloy; Contact Plating:Gold; Current Rating:32A; IP / NEMA Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM15502-ND 24T0044 16P4817
Product Name Circular Connector Assemblies Circular Conn, Plug, 4Pos, Screw; Product Range Molex Sensor Conn, Plug, 4Pos, Screw; Product Range Molex
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products