Molex Cables, Wires Fiber Optic Cables - 1300660110 1300660110

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110987-1300660110 Gender: Female Length: 500 mm Orientation: Straight Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130066-0110; CR3000A30M005; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110987-1300660110 Gender: Female Length: 500 mm Orientation: Straight Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130066-0110; CR3000A30M005; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300660110 - 1300660110 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300660110
1300660110
Cables, Wires Fiber Optic Cables - 1300660110 1300660110
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110987-1300660110 Gender: Female Length: 500 mm Orientation: Straight Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130066-0110; CR3000A30M005; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110987-1300660110
Gender: Female
Length: 500 mm
Orientation: Straight
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 130066-0110; CR3000A30M005;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300660110
Product Name Cables, Wires Fiber Optic Cables - 1300660110
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details