Molex Cable Assy, 3P Rcpt-Free End, 6.6Ft; Connector Type A Molex 130066-0321

Description
CABLE ASSY, 3P RCPT-FREE END, 6.6FT; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P RCPT-FREE END, 6.6FT; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Rcpt-Free End, 6.6Ft; Connector Type A Molex - 50AK9370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 6.6Ft; Connector Type A Molex
50AK9370
Cable Assy, 3P Rcpt-Free End, 6.6Ft; Connector Type A Molex 50AK9370
CABLE ASSY, 3P RCPT-FREE END, 6.6FT; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 6.6FT; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9370
Product Name Cable Assy, 3P Rcpt-Free End, 6.6Ft; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details