Molex Sensor Cord, 3P Rcpt-Free End, 19.7; Connector Type A Molex 130066-0050

Description
SENSOR CORD, 3P RCPT-FREE END, 19.7"; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"
Datasheet
Description
SENSOR CORD, 3P RCPT-FREE END, 19.7"; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P Rcpt-Free End, 19.7; Connector Type A Molex - 24T0978 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Rcpt-Free End, 19.7; Connector Type A Molex
24T0978
Sensor Cord, 3P Rcpt-Free End, 19.7; Connector Type A Molex 24T0978
SENSOR CORD, 3P RCPT-FREE END, 19.7"; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"

SENSOR CORD, 3P RCPT-FREE END, 19.7"; Connector Type A:BradPower A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T0978
Product Name Sensor Cord, 3P Rcpt-Free End, 19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details