Molex Cables, Wires Fiber Optic Cables - 1300640178 1300640178

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186238-1300640178 Contact Material: Copper Current Rating: 25 A Orientation: Straight Contact Plating: Gold Insulation Material: PVC Number of Poles: 4 Cable Length: 1 m Categories: Cables, Wires Fiber Optic Cables Number of Cores: 4 Alternative Parts (Cross-Reference): 130064-0178; CC4030A48M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Gauge: 10 AWG ELV: Compliant Wire/Cable Diameter: 5.334 mm Wire/Cable Color: Grey
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186238-1300640178 Contact Material: Copper Current Rating: 25 A Orientation: Straight Contact Plating: Gold Insulation Material: PVC Number of Poles: 4 Cable Length: 1 m Categories: Cables, Wires Fiber Optic Cables Number of Cores: 4 Alternative Parts (Cross-Reference): 130064-0178; CC4030A48M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Gauge: 10 AWG ELV: Compliant Wire/Cable Diameter: 5.334 mm Wire/Cable Color: Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300640178 - 1300640178 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300640178
1300640178
Cables, Wires Fiber Optic Cables - 1300640178 1300640178
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186238-1300640178 Contact Material: Copper Current Rating: 25 A Orientation: Straight Contact Plating: Gold Insulation Material: PVC Number of Poles: 4 Cable Length: 1 m Categories: Cables, Wires Fiber Optic Cables Number of Cores: 4 Alternative Parts (Cross-Reference): 130064-0178; CC4030A48M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Gauge: 10 AWG ELV: Compliant Wire/Cable Diameter: 5.334 mm Wire/Cable Color: Grey

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186238-1300640178
Contact Material: Copper
Current Rating: 25 A
Orientation: Straight
Contact Plating: Gold
Insulation Material: PVC
Number of Poles: 4
Cable Length: 1 m
Categories: Cables, Wires Fiber Optic Cables
Number of Cores: 4
Alternative Parts (Cross-Reference): 130064-0178; CC4030A48M010;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Wire/Cable Gauge: 10 AWG
ELV: Compliant
Wire/Cable Diameter: 5.334 mm
Wire/Cable Color: Grey

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300640178
Product Name Cables, Wires Fiber Optic Cables - 1300640178
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 3m, FC/APC Connectors. - F-SV-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details