Molex Cable Assy, 4P Plug-Rcpt, 200.1Ft; Connector Type A Molex 130064-0514

Description
CABLE ASSY, 4P PLUG-RCPT, 200.1FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:61m; Cable Length - Imperial:200.1ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P PLUG-RCPT, 200.1FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:61m; Cable Length - Imperial:200.1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Plug-Rcpt, 200.1Ft; Connector Type A Molex - 50AK9368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Plug-Rcpt, 200.1Ft; Connector Type A Molex
50AK9368
Cable Assy, 4P Plug-Rcpt, 200.1Ft; Connector Type A Molex 50AK9368
CABLE ASSY, 4P PLUG-RCPT, 200.1FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:61m; Cable Length - Imperial:200.1ft RoHS Compliant: Yes

CABLE ASSY, 4P PLUG-RCPT, 200.1FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:61m; Cable Length - Imperial:200.1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9368
Product Name Cable Assy, 4P Plug-Rcpt, 200.1Ft; Connector Type A Molex
Cable Length 200 ft (610 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details