Molex Cable Assy, 3P Plug-Rcpt, 131.2Ft; Connector Type A Molex 130064-0500

Description
CABLE ASSY, 3P PLUG-RCPT, 131.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft
Datasheet
Description
CABLE ASSY, 3P PLUG-RCPT, 131.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Rcpt, 131.2Ft; Connector Type A Molex - 50AK9366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Rcpt, 131.2Ft; Connector Type A Molex
50AK9366
Cable Assy, 3P Plug-Rcpt, 131.2Ft; Connector Type A Molex 50AK9366
CABLE ASSY, 3P PLUG-RCPT, 131.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft

CABLE ASSY, 3P PLUG-RCPT, 131.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9366
Product Name Cable Assy, 3P Plug-Rcpt, 131.2Ft; Connector Type A Molex
Cable Length 131 ft (400 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details