Molex Cable Assy, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex 130064-0495

Description
CABLE ASSY, 3P PLUG-RCPT, 49.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft
Datasheet
Description
CABLE ASSY, 3P PLUG-RCPT, 49.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex - 50AK9365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex
50AK9365
Cable Assy, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex 50AK9365
CABLE ASSY, 3P PLUG-RCPT, 49.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft

CABLE ASSY, 3P PLUG-RCPT, 49.2FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9365
Product Name Cable Assy, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers