CABLE ASSY, 4P PLUG-RCPT, 82FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:25m; Cable Length - Imperial:82ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AK9364 |
| Product Name | Cable Assy, 4P Plug-Rcpt, 82Ft; Connector Type A Molex |
| Cable Length | 82.02 ft (250 dm) |