SENSOR CORD, 3P QC RCPT-PLUG, 5M ROHS COMPLIANT: YES
CABLE ASSY, 3P PLUG-RCPT, 16.4FT; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 82AH5307 | 50AK9359 |
| Product Name | Sensor Cord, 3P Qc Rcpt-Plug, 5M Rohs Compliant Molex | Cable Assy, 3P Plug-Rcpt, 16.4Ft; Connector Type A Molex |
| Standards / Certifications | RoHS | RoHS |