Molex Sensor Cord, 3P Plug-Rcpt, 6.6 ; Connector Type A Molex 130064-0437

Description
SENSOR CORD, 3P PLUG-RCPT, 6.6 ; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P PLUG-RCPT, 6.6 ; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P Plug-Rcpt, 6.6 ; Connector Type A Molex - 61AK3569 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Plug-Rcpt, 6.6 ; Connector Type A Molex
61AK3569
Sensor Cord, 3P Plug-Rcpt, 6.6 ; Connector Type A Molex 61AK3569
SENSOR CORD, 3P PLUG-RCPT, 6.6 ; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

SENSOR CORD, 3P PLUG-RCPT, 6.6 ; Connector Type A:BradPower D-Size Plug; Connector Type B:BradPower D-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK3569
Product Name Sensor Cord, 3P Plug-Rcpt, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details