Molex Power Cord, Circular Plug, 5M, 25A, Gray; Connector Type A Molex 1300630157

Description
POWER CORD, CIRCULAR PLUG, 5M, 25A, GRAY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series; Cable Length:5mRoHS Compliant: Yes
Datasheet
Description
POWER CORD, CIRCULAR PLUG, 5M, 25A, GRAY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series; Cable Length:5mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Circular Plug, 5M, 25A, Gray; Connector Type A Molex - 35K7325 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Circular Plug, 5M, 25A, Gray; Connector Type A Molex
35K7325
Power Cord, Circular Plug, 5M, 25A, Gray; Connector Type A Molex 35K7325
POWER CORD, CIRCULAR PLUG, 5M, 25A, GRAY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series; Cable Length:5mRoHS Compliant: Yes

POWER CORD, CIRCULAR PLUG, 5M, 25A, GRAY; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series; Cable Length:5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35K7325
Product Name Power Cord, Circular Plug, 5M, 25A, Gray; Connector Type A Molex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details