Molex Cable Assy, 4P Plug-Rcpt, 19.7Ft; Connector Type A Molex 130062-1115

Description
CABLE ASSY, 4P PLUG-RCPT, 19.7FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft
Datasheet
Description
CABLE ASSY, 4P PLUG-RCPT, 19.7FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Plug-Rcpt, 19.7Ft; Connector Type A Molex - 50AK9358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Plug-Rcpt, 19.7Ft; Connector Type A Molex
50AK9358
Cable Assy, 4P Plug-Rcpt, 19.7Ft; Connector Type A Molex 50AK9358
CABLE ASSY, 4P PLUG-RCPT, 19.7FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft

CABLE ASSY, 4P PLUG-RCPT, 19.7FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9358
Product Name Cable Assy, 4P Plug-Rcpt, 19.7Ft; Connector Type A Molex
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details