CABLE ASSY, 4P PLUG-RCPT, 32.8FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AK9346 |
| Product Name | Cable Assy, 4P Plug-Rcpt, 32.8Ft; Connector Type A Molex |
| Cable Length | 32.81 ft (100 dm) |