Molex Cable Assy, 4P Plug-Rcpt, 22.97Ft; Connector Type A Molex 130062-0305

Description
CABLE ASSY, 4P PLUG-RCPT, 22.97FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.97ft
Datasheet
Description
CABLE ASSY, 4P PLUG-RCPT, 22.97FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.97ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Plug-Rcpt, 22.97Ft; Connector Type A Molex - 50AK9345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Plug-Rcpt, 22.97Ft; Connector Type A Molex
50AK9345
Cable Assy, 4P Plug-Rcpt, 22.97Ft; Connector Type A Molex 50AK9345
CABLE ASSY, 4P PLUG-RCPT, 22.97FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.97ft

CABLE ASSY, 4P PLUG-RCPT, 22.97FT; Connector Type A:BradPower C-Size Plug; Connector Type B:BradPower C-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.97ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9345
Product Name Cable Assy, 4P Plug-Rcpt, 22.97Ft; Connector Type A Molex
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-185-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details