Molex Sensor Cord, M12 Rcpt-Rj45 Plug, 3.3Ft; Connector Type A Molex 130058-0025

Description
SENSOR CORD, M12 RCPT-RJ45 PLUG, 3.3FT; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Ultra-Lock 130058 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, M12 RCPT-RJ45 PLUG, 3.3FT; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Ultra-Lock 130058 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 Rcpt-Rj45 Plug, 3.3Ft; Connector Type A Molex - 24T0206 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Rj45 Plug, 3.3Ft; Connector Type A Molex
24T0206
Sensor Cord, M12 Rcpt-Rj45 Plug, 3.3Ft; Connector Type A Molex 24T0206
SENSOR CORD, M12 RCPT-RJ45 PLUG, 3.3FT; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Ultra-Lock 130058 Series RoHS Compliant: Yes

SENSOR CORD, M12 RCPT-RJ45 PLUG, 3.3FT; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Ultra-Lock 130058 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 1M; Connector To Connector Molex - 01AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 1M; Connector To Connector Molex
01AH0122
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 1M; Connector To Connector Molex 01AH0122
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 1M; Connector to Connector:RJ45 Plug to M12 Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Ultra-Lock 130058 Series; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 1M; Connector to Connector:RJ45 Plug to M12 Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Ultra-Lock 130058 Series; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 24T0206 01AH0122
Product Name Sensor Cord, M12 Rcpt-Rj45 Plug, 3.3Ft; Connector Type A Molex Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 1M; Connector To Connector Molex
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details