Molex Modular/Ethernet Connector (RJ45, RJ11) Plugs 1300570001

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - WM15390-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
WM15390-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs WM15390-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex - 15M0233 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex
15M0233
Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex 15M0233
CAT5E RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

CAT5E RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WM15390-ND 15M0233
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data