Molex Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex 130054-0045

Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex - 61AK3563 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex
61AK3563
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex 61AK3563
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK3563
Product Name Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details