Molex Sensor Cord, 4P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex 130054-0043

Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex - 61AK3561 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex
61AK3561
Sensor Cord, 4P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex 61AK3561
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK3561
Product Name Sensor Cord, 4P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details