Molex Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 2M; Connector Type A Molex 130054-0021

Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 2M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Ultra-Lock 130054 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 2M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Ultra-Lock 130054 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 2M; Connector Type A Molex - 01AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 2M; Connector Type A Molex
01AH0121
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 2M; Connector Type A Molex 01AH0121
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 2M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Ultra-Lock 130054 Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 2M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Ultra-Lock 130054 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0121
Product Name Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 2M; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details