Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes
ENET FR PCB MOUNT FRONT MOUNT
Modular Connectors / Ethernet Connectors ENET FR PCB MOUNT FRONT MOUNT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1300530004 | WM8685-ND | 15M0232 | 16P7321 | 1300530004 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex | Enet Fr Pcb Mount Front Mount Molex | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Mounting | Panel Mount, Bulkhead | Panel Mount | PCB Mount | ||
| Gender | Female / Jack |