Molex Enet Mmj Ind/rj45 568A Shld 1M Molex 1300500371

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Enet Mmj Ind/rj45 568A Shld 1M Molex - 16P7677 - Newark, An Avnet Company
Chicago, IL, United States
Enet Mmj Ind/rj45 568A Shld 1M Molex
16P7677
Enet Mmj Ind/rj45 568A Shld 1M Molex 16P7677
ENET MMJ IND/RJ45 568A SHLD 1M

ENET MMJ IND/RJ45 568A SHLD 1M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1300500371 16P7677
Product Name Enet Mmj Ind/rj45 568A Shld 1M Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers