INDUSTRIAL ETHERNET CABLE, CAT5E, 4M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4m; Cable Length - Imperial:13.12ft; Jacket Color:Black; Product Range:-; Cable Length:4m; LAN Category:Cat5e RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 31M4927 |
| Product Name | Industrial Ethernet Cable, Cat5E, 4M, Black; Connector Type A Molex |
| Application | LAN / Ethernet |