Molex Modular/Ethernet Cables (RJ45, RJ11) 1300500251

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - WM15537-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
WM15537-ND
Modular/Ethernet Cables (RJ45, RJ11) WM15537-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1300500251 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
1300500251
Cable Assemblies - Modular Cables 1300500251
CABLE MOD 8P8C PLUG-PLUG 3.28'

CABLE MOD 8P8C PLUG-PLUG 3.28'

Supplier's Site
Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex - 39C5277 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex
39C5277
Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex 39C5277
PATCH CABLE, RJ45, CAT5E, 1M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:RJ-Lnxx Series RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 1M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:RJ-Lnxx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15537-ND 1300500251 39C5277
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products