Molex Modular/Ethernet Cables (RJ45, RJ11) 1300500170

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - WM15536-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
WM15536-ND
Modular/Ethernet Cables (RJ45, RJ11) WM15536-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet
Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex - 06H4727 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex
06H4727
Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex 06H4727
PATCH CABLE, RJ45, CAT5E, 1M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:RJ-Lnxx Series RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 1M, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:RJ-Lnxx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15536-ND 06H4727
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Rj45, Cat5E, 1M, Black; Connector Type A Molex
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details