Molex Enet Mmj Ind/ind 568A 50M Molex 1300500139

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Enet Mmj Ind/ind 568A 50M Molex - 16P7388 - Newark, An Avnet Company
Chicago, IL, United States
Enet Mmj Ind/ind 568A 50M Molex
16P7388
Enet Mmj Ind/ind 568A 50M Molex 16P7388
ENET MMJ IND/IND 568A 50M

ENET MMJ IND/IND 568A 50M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1300500139 16P7388
Product Name Enet Mmj Ind/ind 568A 50M Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details