Molex Enet Mmj Ind/ind 568A 4M Molex 1300500126

Description
ENET MMJ IND/IND 568A 4M
Description
ENET MMJ IND/IND 568A 4M

Suppliers

Company
Product
Description
Supplier Links
Enet Mmj Ind/ind 568A 4M Molex - 16P7377 - Newark, An Avnet Company
Chicago, IL, United States
Enet Mmj Ind/ind 568A 4M Molex
16P7377
Enet Mmj Ind/ind 568A 4M Molex 16P7377
ENET MMJ IND/IND 568A 4M

ENET MMJ IND/IND 568A 4M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16P7377
Product Name Enet Mmj Ind/ind 568A 4M Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details