Molex Cable, Rj45 Skt-Free End, Cat5E, 6.56Ft; Lan Category Molex 130050-0014

Description
CABLE, RJ45 SKT-FREE END, CAT5E, 6.56FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Jack to Free End; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
CABLE, RJ45 SKT-FREE END, CAT5E, 6.56FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Jack to Free End; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Skt-Free End, Cat5E, 6.56Ft; Lan Category Molex - 37AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Skt-Free End, Cat5E, 6.56Ft; Lan Category Molex
37AC1058
Cable, Rj45 Skt-Free End, Cat5E, 6.56Ft; Lan Category Molex 37AC1058
CABLE, RJ45 SKT-FREE END, CAT5E, 6.56FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Jack to Free End; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

CABLE, RJ45 SKT-FREE END, CAT5E, 6.56FT; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Jack to Free End; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC1058
Product Name Cable, Rj45 Skt-Free End, Cat5E, 6.56Ft; Lan Category Molex
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
40Gb Ethernet Cable Assemblies - 603020008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Ethernet Cable - 1861614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded (stp)
View Details