Molex Cable Assemblies - Circular Cable Assemblies 1300480111

Description
Win Source Part Number: 1315467-1300480111 Category: Cable Assemblies>Circular Cable Assemblies Series: Brad Micro-Change 130048 Color: Teal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 98.4' (30.0m) Cable Type: Round Shielding: Unshielded Usage: Cat5e, Industrial Environments ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 130048 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: D 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Receptacle 2nd Connector Gender: Male Pins 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: D 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Thermoplastic Elastomer (TPE)
Request a Quote Datasheet
Description
Win Source Part Number: 1315467-1300480111 Category: Cable Assemblies>Circular Cable Assemblies Series: Brad Micro-Change 130048 Color: Teal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 98.4' (30.0m) Cable Type: Round Shielding: Unshielded Usage: Cat5e, Industrial Environments ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 130048 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: D 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Receptacle 2nd Connector Gender: Male Pins 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: D 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Thermoplastic Elastomer (TPE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1315467-1300480111
Cable Assemblies - Circular Cable Assemblies 1315467-1300480111
Win Source Part Number: 1315467-1300480111 Category: Cable Assemblies>Circular Cable Assemblies Series: Brad Micro-Change 130048 Color: Teal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 98.4' (30.0m) Cable Type: Round Shielding: Unshielded Usage: Cat5e, Industrial Environments ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 130048 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: D 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Receptacle 2nd Connector Gender: Male Pins 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: D 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Thermoplastic Elastomer (TPE)

Win Source Part Number: 1315467-1300480111
Category: Cable Assemblies>Circular Cable Assemblies
Series: Brad Micro-Change 130048
Color: Teal
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 98.4' (30.0m)
Cable Type: Round
Shielding: Unshielded
Usage: Cat5e, Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Molex
Base Product Number: 130048
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: D
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Receptacle
2nd Connector Gender: Male Pins
2nd Connector Number of Positions: 4
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: D
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Thermoplastic Elastomer (TPE)

Buy Now Datasheet
Circular Cable Assemblies - 1300480111-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300480111-ND
Circular Cable Assemblies 1300480111-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assembly - 448-1300480111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1300480111
Cable Assembly 448-1300480111
MIC 4P M/MP ST/ST D-CODED 30M Product overview: 1300480111 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300480111 can be used for catalog matching and distributor lookup.

MIC 4P M/MP ST/ST D-CODED 30M Product overview: 1300480111 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300480111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1315467-1300480111 1300480111-ND 448-1300480111
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Cable Assembly
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details