SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 130048 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 65T4752 |
| Product Name | Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex |
| Cable Length | 6.56 ft (20 dm) |