Molex Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex 130048-0348

Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 130048 SeriesRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 130048 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex - 61AK8204 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex
61AK8204
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex 61AK8204
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 130048 SeriesRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 130048 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK8204
Product Name Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details