SENSOR CORD, 4P M12 PLUG-RJ45 PLUG/16.4 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 30Y8433 |
| Product Name | Sensor Cord, 4P M12 Plug-Rj45 Plug/16.4 ; Connector Type A Molex |
| Cable Length | 16.4 ft (50 dm) |