Molex Sensor Cord, 4P M12 Plug-Plug, 19.7; Connector Type A Molex 130048-0262

Description
SENSOR CORD, 4P M12 PLUG-PLUG, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-PLUG, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Plug, 19.7; Connector Type A Molex - 56T7178 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 19.7; Connector Type A Molex
56T7178
Sensor Cord, 4P M12 Plug-Plug, 19.7; Connector Type A Molex 56T7178
SENSOR CORD, 4P M12 PLUG-PLUG, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 19.7"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56T7178
Product Name Sensor Cord, 4P M12 Plug-Plug, 19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details