Molex Sensor Cord, 4P M12 Plug-Plug, 11.8; Connector Type A Molex 130048-0251

Description
SENSOR CORD, 4P M12 PLUG-PLUG, 11.8"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-PLUG, 11.8"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 56T7177, features a double-ended design with Micro-Change (M12) connectors on both ends, configured as male to male. It has four poles and is constructed with a 24 AWG unshielded TPE cable, measuring 0.30 meters (11.81 inches) in length. The cable jacket is teal, and the cordset is rated IP67, making it suitable for use in environments where dust and water exposure may occur. This product operates within a temperature range of -20°C to +75°C and supports a maximum current of 1.5A per contact, with a voltage rating of up to 125V. The connector body is made from TPE, while the coupling nut is nickel-plated brass, and the contact material is copper alloy with gold plating for enhanced conductivity. The cordset is compliant with RoHS regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 56T7177, features a double-ended design with Micro-Change (M12) connectors on both ends, configured as male to male. It has four poles and is constructed with a 24 AWG unshielded TPE cable, measuring 0.30 meters (11.81 inches) in length. The cable jacket is teal, and the cordset is rated IP67, making it suitable for use in environments where dust and water exposure may occur. This product operates within a temperature range of -20°C to +75°C and supports a maximum current of 1.5A per contact, with a voltage rating of up to 125V. The connector body is made from TPE, while the coupling nut is nickel-plated brass, and the contact material is copper alloy with gold plating for enhanced conductivity. The cordset is compliant with RoHS regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Plug, 11.8; Connector Type A Molex - 56T7177 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 11.8; Connector Type A Molex
56T7177
Sensor Cord, 4P M12 Plug-Plug, 11.8; Connector Type A Molex 56T7177
SENSOR CORD, 4P M12 PLUG-PLUG, 11.8"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 11.8"; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56T7177
Product Name Sensor Cord, 4P M12 Plug-Plug, 11.8; Connector Type A Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details