Molex Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex 130048-0205

Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex - 31X2705 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex
31X2705
Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex 31X2705
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31X2705
Product Name Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details